Vishay Intertechnology, Inc. RES 1R00 1% 0.063W 0603 CRCW12061R00FT

Description
RES 1R00 1% 0.063W 0603
Request a Quote
Description
RES 1R00 1% 0.063W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1R00 1% 0.063W 0603 - CRCW12061R00FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1R00 1% 0.063W 0603
CRCW12061R00FT
RES 1R00 1% 0.063W 0603 CRCW12061R00FT
RES 1R00 1% 0.063W 0603

RES 1R00 1% 0.063W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061R00FT
Product Name RES 1R00 1% 0.063W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details