Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm CRCW12061R00FNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm - CRCW12061R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm
CRCW12061R00FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm CRCW12061R00FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm

Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061R00FNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R00FNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW12061R00FNEBCT-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R00FNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R00FNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW12061R00FNEBTR-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay - 08N3336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay
08N3336
Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay 08N3336
RES, THICK FILM, 1R, 1%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 83R8263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay
83R8263
Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay 83R8263
RES, THICK FILM, 1R, 1%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061R00FNEB 541-CRCW12061R00FNEBCT-ND 08N3336 83R8263
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 1ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details