Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power CRCW12061R00FKEAHP

Description
Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power - CRCW12061R00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power
CRCW12061R00FKEAHP
Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power CRCW12061R00FKEAHP
Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00UTR-ND
Chip Resistor - Surface Mount 541-1.00UTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00UCT-ND
Chip Resistor - Surface Mount 541-1.00UCT-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00UDKR-ND
Chip Resistor - Surface Mount 541-1.00UDKR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121821P
Surface Mount Resistors 8121821P
Vishay CRCW12061R00FKEAHP

Vishay CRCW12061R00FKEAHP

Supplier's Site
Surface Mount Resistors - 8121821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121821
Surface Mount Resistors 8121821
Vishay CRCW12061R00FKEAHP

Vishay CRCW12061R00FKEAHP

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12061R00FKEAHP
1030228-CRCW12061R00FKEAHP
Chip Resistor - Surface Mount - CRCW12061R00FKEAHP 1030228-CRCW12061R00FKEAHP
Manufacturer: Vishay Win Source Part Number: 1030228-CRCW12061R00 FKEAHP Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 1 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030228-CRCW12061R00FKEAHP
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 1
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1 Ohm 0.75W 200V Resistor - 52-CRCW12061R00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 0.75W 200V Resistor
52-CRCW12061R00FKEAHP
SMD 1 Ohm 0.75W 200V Resistor 52-CRCW12061R00FKEAHP
1206 Thick Film Resistor, 1 Ohm, 1%, 0.75W, 200V, SMD Product overview: CRCW12061R00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FKEAH P can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 1 Ohm, 1%, 0.75W, 200V, SMD Product overview: CRCW12061R00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, Aec-Q200, 1R, 1206; Resistance Vishay - 65AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 1R, 1206; Resistance Vishay
65AC3440
Res, Thick Film, Aec-Q200, 1R, 1206; Resistance Vishay 65AC3440
RES, THICK FILM, AEC-Q200, 1R, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 1R, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay - 24T7330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay
24T7330
Res, 1R, 1%, 0.75W, 1206, Thick Film; Resistance Vishay 24T7330
RES, 1R, 1%, 0.75W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 1R, 1%, 0.75W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12061R00FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R00FKEAHP
Chip Resistor - Surface Mount CRCW12061R00FKEAHP
RES SMD 1 OHM 1% 3/4W 1206

RES SMD 1 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12061R00FKEAHP 541-1.00UTR-ND 8121821P 8121821 1030228-CRCW12061R00FKEAHP 52-CRCW12061R00FKEAHP 65AC3440 CRCW12061R00FKEAHP
Product Name Thick Film Resistors - SMD 1/2watt 1ohms 1% 100ppm High Power Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW12061R00FKEAHP SMD 1 Ohm 0.75W 200V Resistor Res, Thick Film, Aec-Q200, 1R, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details