1206 Thick Film Resistor, 1 Ohm, 1%, 250mW, 200V, SMD Product overview: CRCW12061R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FKEA can be used for catalog matching and distributor lookup.
Thick Film ResistorSeries:CRCW;
Manufacturer: Vishay Dale
Win Source Part Number: 709924-CRCW12061R00F
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 3.20mm x 1.60mm
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1R, 1%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 1R, 1%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES SMD 1 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW12061R00FKEA | 6791897 | 6791897P | CRCW12061R00FKEA | 709924-CRCW12061R00FKEA | 541-1.00FFDKR-ND | 53K1855 | 23K1913 | 31AC6378 | CRCW12061R00FKEA |
| Product Name | SMD 1 Ohm 250mW 200V Resistor | Surface Mount Resistors | Surface Mount Resistors | Thick Film ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25W;... | Chip Resistor - Surface Mount - CRCW12061R00FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 200 volts | 200 volts | 200 volts | |||||||
| Operating AC Voltage | 200 volts | 200 volts | 200 volts |