Vishay Intertechnology, Inc. RES 1.91M OHM 1/4W 1% 1206 SMD CRCW12061M91FKTA

Description
RES 1.91Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.91Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1/4W 1% 1206 SMD - CRCW12061M91FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1/4W 1% 1206 SMD
CRCW12061M91FKTA
RES 1.91M OHM 1/4W 1% 1206 SMD CRCW12061M91FKTA
RES 1.91Mohm 1/4W 1% 1206 SMD

RES 1.91Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M91FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M91FKTA-ND
Chip Resistor - Surface Mount CRCW12061M91FKTA-ND
1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061M91FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M91FKTA
Chip Resistor - Surface Mount CRCW12061M91FKTA
RES SMD 1.91M OHM 1% 1/4W 1206

RES SMD 1.91M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12061M91FKTA CRCW12061M91FKTA-ND CRCW12061M91FKTA
Product Name RES 1.91M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.91E6 ohms 1.91E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers