Vishay Precision Group CRCW12061M91FKEA CRCW12061M91FKEA

Description
CRCW12061M91FKEA
Request a Quote Datasheet
Description
CRCW12061M91FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M91FKEA - CRCW12061M91FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M91FKEA
CRCW12061M91FKEA
CRCW12061M91FKEA CRCW12061M91FKEA
CRCW12061M91FKEA

CRCW12061M91FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061M91FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M91FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061M91FKEADKR-ND
1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M91FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M91FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061M91FKEATR-ND
1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M91FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M91FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061M91FKEACT-ND
1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.91 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061M91FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M91FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M91FKEA
RES SMD 1.91M OHM 1% 1/4W 1206

RES SMD 1.91M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1M91, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M91, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4753
Res, Thick Film, 1M91, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4753
RES, THICK FILM, 1M91, 1%, 0.25W, 1206, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M91, 1%, 0.25W, 1206, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M91FKEA 541-CRCW12061M91FKEADKR-ND CRCW12061M91FKEA 42K4753
Product Name CRCW12061M91FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M91, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details