Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M87FKEA

Description
1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061M87FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M87FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061M87FKEACT-ND
1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M87FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M87FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061M87FKEADKR-ND
1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M87FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M87FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061M87FKEATR-ND
1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061M87FKEA - CRCW12061M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M87FKEA
CRCW12061M87FKEA
CRCW12061M87FKEA CRCW12061M87FKEA
CRCW12061M87FKEA

CRCW12061M87FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M87FKEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M87FKEA
Chip Resistor - Surface Mount CRCW12061M87FKEA
RES SMD 1.87M OHM 1% 1/4W 1206

RES SMD 1.87M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 1M87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1852
Res, Thick Film, 1M87, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1852
RES, THICK FILM, 1M87, 1%, 0.25W, 1206, REEL; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M87, 1%, 0.25W, 1206, REEL; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4145
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4145
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.87 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.87 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW12061M87FKEACT-ND CRCW12061M87FKEA CRCW12061M87FKEA 53K1852 28W4145
Product Name Chip Resistor - Surface Mount CRCW12061M87FKEA Chip Resistor - Surface Mount Res, Thick Film, 1M87, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details