1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1%
RES SMD 1.82M OHM 1% 1/4W 1206
RESISTOR, THICK FILM, 1.82MOHM, 250mW, 1%; Resistance:1.82Mohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12061M82FKTA-ND | CRCW12061M82FKTA | CRCW12061M82FKTA | 07J5667 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 1.82Mohms 1% | Chip Resistor - Surface Mount | Resistor, Thick Film, 1.82Mohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |