Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.82Mohms 1% CRCW12061M82FKEA

Description
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1% - CRCW12061M82FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1%
CRCW12061M82FKEA
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1% CRCW12061M82FKEA
Thick Film Resistors - SMD 1/4watt 1.82Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.82Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.82MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MFTR-ND
Chip Resistor - Surface Mount 541-1.82MFTR-ND
1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MFDKR-ND
Chip Resistor - Surface Mount 541-1.82MFDKR-ND
1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MFCT-ND
Chip Resistor - Surface Mount 541-1.82MFCT-ND
1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M82, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M82, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4752
Res, Thick Film, 1M82, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4752
RES, THICK FILM, 1M82, 1%, 0.25W, 1206, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M82, 1%, 0.25W, 1206, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061M82FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M82FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M82FKEA
RES SMD 1.82M OHM 1% 1/4W 1206

RES SMD 1.82M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M82FKEA 541-1.82MFTR-ND 42K4752 CRCW12061M82FKEA
Product Name Thick Film Resistors - SMD 1/4watt 1.82Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M82, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 1.82E6 ohms 1.82E6 ohms 1.82E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details