Vishay Intertechnology, Inc. RES 1.8M OHM 1/4W 5% 1206 SMD CRCW12061M80JNTA

Description
RES 1.8Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.8Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/4W 5% 1206 SMD - CRCW12061M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/4W 5% 1206 SMD
CRCW12061M80JNTA
RES 1.8M OHM 1/4W 5% 1206 SMD CRCW12061M80JNTA
RES 1.8Mohm 1/4W 5% 1206 SMD

RES 1.8Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M80JNTA-ND
Chip Resistor - Surface Mount CRCW12061M80JNTA-ND
1.8 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.8Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 87K0391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.8Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
87K0391
Resistor,metal Glaze,1.8Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 87K0391
Resistor,Metal Glaze,1.8MOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,1.8MOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M80JNTA CRCW12061M80JNTA-ND 87K0391
Product Name RES 1.8M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.8Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details