Vishay Intertechnology, Inc. CRCW12061M80FKTA CRCW12061M80FKTA

Description
CRCW12061M80FKTA
Request a Quote Datasheet
Description
CRCW12061M80FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M80FKTA - CRCW12061M80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M80FKTA
CRCW12061M80FKTA
CRCW12061M80FKTA CRCW12061M80FKTA
CRCW12061M80FKTA

CRCW12061M80FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M80FKTA-ND
Chip Resistor - Surface Mount CRCW12061M80FKTA-ND
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.8Mohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5662
Resistor, Thick Film, 1.8Mohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5662
RESISTOR, THICK FILM, 1.8MOHM, 250mW, 1%, FULL REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.8MOHM, 250mW, 1%, FULL REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M80FKTA CRCW12061M80FKTA-ND 07J5662
Product Name CRCW12061M80FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.8Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers