The Vishay thick film resistor, part number 53K1851, features a resistance value of 1.8 MΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size, which is equivalent to 3216 metric. This resistor is suitable for general-purpose applications and is compliant with RoHS standards. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various environmental conditions. The resistor exhibits a maximum resistance change of ,â§1% after 1000 hours at rated power, indicating good stability over time. It is designed for use in automotive, telecommunications, and industrial applications, making it a versatile choice for engineers seeking dependable resistive components.
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 1.8Mohms 1%
RES SMD 1.8M OHM 1% 1/4W 1206
RES, THICK FILM, 1M8, 1%, 0.25W, 1206, REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 1M8, 1%, 0.25W, 1206; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 1.8M OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-1.80MFCT-ND | CRCW12061M80FKEA | CRCW12061M80FKEA | 53K1851 | 53K1850 | CRCW12061M80FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 1.8Mohms 1% | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 1M8, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 1M8, 1%, 0.25W, 1206; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |