Vishay Intertechnology, Inc. CRCW12061M78FKTA CRCW12061M78FKTA

Description
CRCW12061M78FKTA
Request a Quote Datasheet
Description
CRCW12061M78FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M78FKTA - CRCW12061M78FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M78FKTA
CRCW12061M78FKTA
CRCW12061M78FKTA CRCW12061M78FKTA
CRCW12061M78FKTA

CRCW12061M78FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M78FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M78FKTA-ND
Chip Resistor - Surface Mount CRCW12061M78FKTA-ND
1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.78Mohm, 250Mw, 1%; Resistance Vishay - 07J5654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.78Mohm, 250Mw, 1%; Resistance Vishay
07J5654
Resistor, Thick Film, 1.78Mohm, 250Mw, 1%; Resistance Vishay 07J5654
RESISTOR, THICK FILM, 1.78MOHM, 250mW, 1%; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.78MOHM, 250mW, 1%; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M78FKTA CRCW12061M78FKTA-ND 07J5654
Product Name CRCW12061M78FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.78Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details