Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.78Mohms 1% CRCW12061M78FKEA

Description
Thick Film Resistors - SMD 1/4watt 1.78Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.78Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.78Mohms 1% - CRCW12061M78FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.78Mohms 1%
CRCW12061M78FKEA
Thick Film Resistors - SMD 1/4watt 1.78Mohms 1% CRCW12061M78FKEA
Thick Film Resistors - SMD 1/4watt 1.78Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.78Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.78MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78MFDKR-ND
Chip Resistor - Surface Mount 541-1.78MFDKR-ND
1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78MFCT-ND
Chip Resistor - Surface Mount 541-1.78MFCT-ND
1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78MFTR-ND
Chip Resistor - Surface Mount 541-1.78MFTR-ND
1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.78 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M78, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M78, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4751
Res, Thick Film, 1M78, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4751
RES, THICK FILM, 1M78, 1%, 0.25W, 1206, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M78, 1%, 0.25W, 1206, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M78, 1%, 0.25W, 1206; Resistance Vishay - 53K1849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M78, 1%, 0.25W, 1206; Resistance Vishay
53K1849
Res, Thick Film, 1M78, 1%, 0.25W, 1206; Resistance Vishay 53K1849
RES, THICK FILM, 1M78, 1%, 0.25W, 1206; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M78, 1%, 0.25W, 1206; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061M78FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M78FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M78FKEA
RES SMD 1.78M OHM 1% 1/4W 1206

RES SMD 1.78M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M78FKEA 541-1.78MFDKR-ND 42K4751 CRCW12061M78FKEA
Product Name Thick Film Resistors - SMD 1/4watt 1.78Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M78, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 1.78E6 ohms 1.78E6 ohms 1.78E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers