Thick Film Chip ResistorSeries:CRCW;
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.74M OHM 1% 1/4W 1206
THICK FILM RESISTOR, 1.74MOHM, 250mW, 1%, FULL REEL; Resistance:1.74Mohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12061M74FKTA | CRCW12061M74FKTA-ND | CRCW12061M74FKTA | 07J5649 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.74Mohm; Resistance Tolerance: 1%; Power Rating:0... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistor, 1.74Mohm, 250Mw, 1%, Full Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.74E6 ohms | 1.74E6 ohms | 1.74E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |