Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M74FKEBC

Description
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061M74FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M74FKEBC-ND
Chip Resistor - Surface Mount CRCW12061M74FKEBC-ND
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 1M74 1% Et5 E3 Rohs Compliant Vishay - 59AC5211 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 1M74 1% Et5 E3 Rohs Compliant Vishay
59AC5211
D25/crcw1206-C 100 1M74 1% Et5 E3 Rohs Compliant Vishay 59AC5211
D25/CRCW1206-C 100 1M74 1% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 1M74 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12061M74FKEBC-ND 59AC5211
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 1M74 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details