Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M74FKEA

Description
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.74MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MFDKR-ND
Chip Resistor - Surface Mount 541-1.74MFDKR-ND
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MFTR-ND
Chip Resistor - Surface Mount 541-1.74MFTR-ND
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MFCT-ND
Chip Resistor - Surface Mount 541-1.74MFCT-ND
1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061M74FKEA - CRCW12061M74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M74FKEA
CRCW12061M74FKEA
CRCW12061M74FKEA CRCW12061M74FKEA
CRCW12061M74FKEA

CRCW12061M74FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061M74FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M74FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M74FKEA
RES SMD 1.74M OHM 1% 1/4W 1206

RES SMD 1.74M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1M74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M74, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1848
Res, Thick Film, 1M74, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1848
RES, THICK FILM, 1M74, 1%, 0.25W, 1206, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M74, 1%, 0.25W, 1206, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.74MFDKR-ND CRCW12061M74FKEA CRCW12061M74FKEA 53K1848
Product Name Chip Resistor - Surface Mount CRCW12061M74FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M74, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details