Thick Film Chip ResistorSeries:CRCW;
1.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 1.65MOHM, 250mW, 1%; Resistance:1.65Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12061M65FKTA | CRCW12061M65FKTA-ND | 07J5637 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistor, Thick Film, 1.65Mohm, 250Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.65E6 ohms | 1.65E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use |