Vishay Precision Group RES 1.62M OHM 1/4W 1% 1206 SMD CRCW12061M62FKTA

Description
RES 1.62Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.62Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/4W 1% 1206 SMD - CRCW12061M62FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/4W 1% 1206 SMD
CRCW12061M62FKTA
RES 1.62M OHM 1/4W 1% 1206 SMD CRCW12061M62FKTA
RES 1.62Mohm 1/4W 1% 1206 SMD

RES 1.62Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M62FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M62FKTA-ND
Chip Resistor - Surface Mount CRCW12061M62FKTA-ND
1.62 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.62Mohm, 250Mw, 1%; Resistance Vishay - 07J5632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.62Mohm, 250Mw, 1%; Resistance Vishay
07J5632
Resistor, Thick Film, 1.62Mohm, 250Mw, 1%; Resistance Vishay 07J5632
RESISTOR, THICK FILM, 1.62MOHM, 250mW, 1%; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.62MOHM, 250mW, 1%; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M62FKTA CRCW12061M62FKTA-ND 07J5632
Product Name RES 1.62M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.62Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.62E6 ohms 1.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details