Vishay Intertechnology, Inc. RES 1.6M OHM 1/4W 5% 1206 SMD CRCW12061M60JNTA

Description
RES 1.6Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.6Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/4W 5% 1206 SMD - CRCW12061M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/4W 5% 1206 SMD
CRCW12061M60JNTA
RES 1.6M OHM 1/4W 5% 1206 SMD CRCW12061M60JNTA
RES 1.6Mohm 1/4W 5% 1206 SMD

RES 1.6Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M60JNTA-ND
Chip Resistor - Surface Mount CRCW12061M60JNTA-ND
1.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 1.6M 5% 200 Rt1 Rohs Compliant Vishay - 49P1888 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.6M 5% 200 Rt1 Rohs Compliant Vishay
49P1888
Crcw1206 1.6M 5% 200 Rt1 Rohs Compliant Vishay 49P1888
CRCW1206 1.6M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.6M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M60JNTA CRCW12061M60JNTA-ND 49P1888
Product Name RES 1.6M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 1.6M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details