Vishay Precision Group RES 1.60M OHM 1/4W 1% 1206 SMD CRCW12061M60FKEA

Description
RES 1.60Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.60Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60M OHM 1/4W 1% 1206 SMD - CRCW12061M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/4W 1% 1206 SMD
CRCW12061M60FKEA
RES 1.60M OHM 1/4W 1% 1206 SMD CRCW12061M60FKEA
RES 1.60Mohm 1/4W 1% 1206 SMD

RES 1.60Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.60MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MFTR-ND
Chip Resistor - Surface Mount 541-1.60MFTR-ND
1.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.6 Mohm, 250 Mw, 1%; Resistance Vishay - 84W8791 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.6 Mohm, 250 Mw, 1%; Resistance Vishay
84W8791
Thick Film Resistor, 1.6 Mohm, 250 Mw, 1%; Resistance Vishay 84W8791
THICK FILM RESISTOR, 1.6 MOHM, 250 mW, 1%; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.6 MOHM, 250 mW, 1%; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3767
Res, Thick Film, 1M6, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3767
RES, THICK FILM, 1M6, 1%, 0.25W, 1206, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.25W, 1206, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M60FKEA 541-1.60MFTR-ND 84W8791
Product Name RES 1.60M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.6 Mohm, 250 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.60E6 ohms 1.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details