Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.5Mohms 1% CRCW12061M5F

Description
Thick Film Resistors - SMD 1/4watt 1.5Mohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/4watt 1.5Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.5Mohms 1% - CRCW12061M5F - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.5Mohms 1%
CRCW12061M5F
Thick Film Resistors - SMD 1/4watt 1.5Mohms 1% CRCW12061M5F
Thick Film Resistors - SMD 1/4watt 1.5Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.5Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061M5F
Product Name Thick Film Resistors - SMD 1/4watt 1.5Mohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details