Vishay Intertechnology, Inc. CRCW12061M58FKTA CRCW12061M58FKTA

Description
CRCW12061M58FKTA
Request a Quote Datasheet
Description
CRCW12061M58FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M58FKTA - CRCW12061M58FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M58FKTA
CRCW12061M58FKTA
CRCW12061M58FKTA CRCW12061M58FKTA
CRCW12061M58FKTA

CRCW12061M58FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M58FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M58FKTA-ND
Chip Resistor - Surface Mount CRCW12061M58FKTA-ND
1.58 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.58 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061M58FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M58FKTA
Chip Resistor - Surface Mount CRCW12061M58FKTA
RES SMD 1.58M OHM 1% 1/4W 1206

RES SMD 1.58M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12061M58FKTA CRCW12061M58FKTA-ND CRCW12061M58FKTA
Product Name CRCW12061M58FKTA Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details