Vishay Precision Group CRCW12061M54FKEA CRCW12061M54FKEA

Description
CRCW12061M54FKEA
Request a Quote Datasheet
Description
CRCW12061M54FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M54FKEA - CRCW12061M54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M54FKEA
CRCW12061M54FKEA
CRCW12061M54FKEA CRCW12061M54FKEA
CRCW12061M54FKEA

CRCW12061M54FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.54MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54MFTR-ND
Chip Resistor - Surface Mount 541-1.54MFTR-ND
1.54 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M54, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M54, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4749
Res, Thick Film, 1M54, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4749
RES, THICK FILM, 1M54, 1%, 0.25W, 1206, REEL; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M54, 1%, 0.25W, 1206, REEL; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M54FKEA 541-1.54MFTR-ND 42K4749
Product Name CRCW12061M54FKEA Chip Resistor - Surface Mount Res, Thick Film, 1M54, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details