Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M50JNEAC

Description
1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061M50JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M50JNEAC-ND
Chip Resistor - Surface Mount CRCW12061M50JNEAC-ND
1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 200 1M5 5% Et1 E3 Rohs Compliant Vishay - 59AC5194 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 1M5 5% Et1 E3 Rohs Compliant Vishay
59AC5194
D25/crcw1206-C 200 1M5 5% Et1 E3 Rohs Compliant Vishay 59AC5194
D25/CRCW1206-C 200 1M5 5% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 1M5 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12061M50JNEAC-ND 59AC5194
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 1M5 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details