Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 29AC3783 | 24W3957 |
| Product Name | Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.50E6 ohms |