Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M50FKEA

Description
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.50MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MFDKR-ND
Chip Resistor - Surface Mount 541-1.50MFDKR-ND
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MFTR-ND
Chip Resistor - Surface Mount 541-1.50MFTR-ND
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MFCT-ND
Chip Resistor - Surface Mount 541-1.50MFCT-ND
1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12061M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12061M50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12061M50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6791884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791884
Surface Mount Resistors 6791884
Vishay CRCW12061M50FKEA

Vishay CRCW12061M50FKEA

Supplier's Site
Surface Mount Resistors - 1694829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694829
Surface Mount Resistors 1694829
Vishay CRCW12061M50FKEA

Vishay CRCW12061M50FKEA

Supplier's Site
Res, Thick Film, 1M5, 1%, 0.25W, 1206; Resistance Vishay - 53K1838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.25W, 1206; Resistance Vishay
53K1838
Res, Thick Film, 1M5, 1%, 0.25W, 1206; Resistance Vishay 53K1838
RES, THICK FILM, 1M5, 1%, 0.25W, 1206; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.25W, 1206; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1839
Res, Thick Film, 1M5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1839
RES, THICK FILM, 1M5, 1%, 0.25W, 1206, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.25W, 1206, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5532
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5532
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.50MFDKR-ND CRCW12061M50FKEA 6791884 53K1838 53K1839 61M5532
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... Surface Mount Resistors Res, Thick Film, 1M5, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1M5, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers