Vishay Precision Group RES 1.47M OHM 1/4W 1% 1206 SMD CRCW12061M47FKEA

Description
RES 1.47Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.47Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/4W 1% 1206 SMD - CRCW12061M47FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/4W 1% 1206 SMD
CRCW12061M47FKEA
RES 1.47M OHM 1/4W 1% 1206 SMD CRCW12061M47FKEA
RES 1.47Mohm 1/4W 1% 1206 SMD

RES 1.47Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.47MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47MFCT-ND
Chip Resistor - Surface Mount 541-1.47MFCT-ND
1.47 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.47MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47MFTR-ND
Chip Resistor - Surface Mount 541-1.47MFTR-ND
1.47 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.47MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47MFDKR-ND
Chip Resistor - Surface Mount 541-1.47MFDKR-ND
1.47 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M47, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M47, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1837
Res, Thick Film, 1M47, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1837
RES, THICK FILM, 1M47, 1%, 0.25W, 1206, REEL; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M47, 1%, 0.25W, 1206, REEL; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M47FKEA 541-1.47MFCT-ND 53K1837
Product Name RES 1.47M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M47, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.47E6 ohms 1.47E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers