Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061M40FKTA

Description
1.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061M40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M40FKTA-ND
Chip Resistor - Surface Mount CRCW12061M40FKTA-ND
1.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061M40FKTA - CRCW12061M40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M40FKTA
CRCW12061M40FKTA
CRCW12061M40FKTA CRCW12061M40FKTA
CRCW12061M40FKTA

CRCW12061M40FKTA

Supplier's Site
Resistor, Thick Film, 1.4Mohm, 250Mw, 1%; Resistance Vishay - 36C9881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.4Mohm, 250Mw, 1%; Resistance Vishay
36C9881
Resistor, Thick Film, 1.4Mohm, 250Mw, 1%; Resistance Vishay 36C9881
RESISTOR, THICK FILM, 1.4MOHM, 250mW, 1%; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.4MOHM, 250mW, 1%; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M40FKTA-ND CRCW12061M40FKTA 36C9881
Product Name Chip Resistor - Surface Mount CRCW12061M40FKTA Resistor, Thick Film, 1.4Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details