Vishay Intertechnology, Inc. RES 1.37M OHM 1/4W 1% 1206 SMD CRCW12061M37FKTA

Description
RES 1.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/4W 1% 1206 SMD - CRCW12061M37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/4W 1% 1206 SMD
CRCW12061M37FKTA
RES 1.37M OHM 1/4W 1% 1206 SMD CRCW12061M37FKTA
RES 1.37Mohm 1/4W 1% 1206 SMD

RES 1.37Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M37FKTA-ND
Chip Resistor - Surface Mount CRCW12061M37FKTA-ND
1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061M37FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M37FKTA
Resistors - Chip Resistor - Surface Mount CRCW12061M37FKTA
RES SMD 1.37M OHM 1% 1/4W 1206

RES SMD 1.37M OHM 1% 1/4W 1206

Supplier's Site
Resistor, Thick Film, 1.37Mohm, 250Mw, 1%; Resistance Vishay - 36C9875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.37Mohm, 250Mw, 1%; Resistance Vishay
36C9875
Resistor, Thick Film, 1.37Mohm, 250Mw, 1%; Resistance Vishay 36C9875
RESISTOR, THICK FILM, 1.37MOHM, 250mW, 1%; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.37MOHM, 250mW, 1%; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M37FKTA CRCW12061M37FKTA-ND CRCW12061M37FKTA 36C9875
Product Name RES 1.37M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.37Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 1.37E6 ohms 1.37E6 ohms 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details