Vishay Precision Group RES 1.37M OHM 1/4W 1% 1206 SMD CRCW12061M37FKEA

Description
RES 1.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.37Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/4W 1% 1206 SMD - CRCW12061M37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/4W 1% 1206 SMD
CRCW12061M37FKEA
RES 1.37M OHM 1/4W 1% 1206 SMD CRCW12061M37FKEA
RES 1.37Mohm 1/4W 1% 1206 SMD

RES 1.37Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.37MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MFTR-ND
Chip Resistor - Surface Mount 541-1.37MFTR-ND
1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MFDKR-ND
Chip Resistor - Surface Mount 541-1.37MFDKR-ND
1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MFCT-ND
Chip Resistor - Surface Mount 541-1.37MFCT-ND
1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061M37FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M37FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M37FKEA
RES SMD 1.37M OHM 1% 1/4W 1206

RES SMD 1.37M OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M37FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M37FKEA
Chip Resistor - Surface Mount CRCW12061M37FKEA
RES SMD 1.37M OHM 1% 1/4W 1206

RES SMD 1.37M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 1M37, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1833
Res, Thick Film, 1M37, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1833
RES, THICK FILM, 1M37, 1%, 0.25W, 1206, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.25W, 1206, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12061M37FKEA 541-1.37MFTR-ND CRCW12061M37FKEA CRCW12061M37FKEA 53K1833
Product Name RES 1.37M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1M37, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 1.37E6 ohms 1.37E6 ohms 1.37E6 ohms 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers