Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M33FKEA

Description
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.33MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MFDKR-ND
Chip Resistor - Surface Mount 541-1.33MFDKR-ND
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MFCT-ND
Chip Resistor - Surface Mount 541-1.33MFCT-ND
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MFTR-ND
Chip Resistor - Surface Mount 541-1.33MFTR-ND
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061M33FKEA - CRCW12061M33FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M33FKEA
CRCW12061M33FKEA
CRCW12061M33FKEA CRCW12061M33FKEA
CRCW12061M33FKEA

CRCW12061M33FKEA

Supplier's Site
Res, Thick Film, 1M33, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4746
Res, Thick Film, 1M33, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4746
RES, THICK FILM, 1M33, 1%, 0.25W, 1206, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.25W, 1206, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M33, 1%, 0.25W, 1206; Resistance Vishay - 53K1831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.25W, 1206; Resistance Vishay
53K1831
Res, Thick Film, 1M33, 1%, 0.25W, 1206; Resistance Vishay 53K1831
RES, THICK FILM, 1M33, 1%, 0.25W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.25W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061M33FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M33FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M33FKEA
RES SMD 1.33M OHM 1% 1/4W 1206

RES SMD 1.33M OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M33FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M33FKEA
Chip Resistor - Surface Mount CRCW12061M33FKEA
RES SMD 1.33M OHM 1% 1/4W 1206

RES SMD 1.33M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-1.33MFDKR-ND CRCW12061M33FKEA 42K4746 CRCW12061M33FKEA CRCW12061M33FKEA
Product Name Chip Resistor - Surface Mount CRCW12061M33FKEA Res, Thick Film, 1M33, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details