Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% CRCW12061M30JNEA

Description
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% - CRCW12061M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%
CRCW12061M30JNEA
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% CRCW12061M30JNEA
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%

Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061M30JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M30JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061M30JNEADKR-ND
1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M30JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M30JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12061M30JNEACT-ND
1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M30JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M30JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12061M30JNEATR-ND
1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.3Mohm, 250Mw, 5%, Full Reel; Resistance Vishay - 59M6943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Mohm, 250Mw, 5%, Full Reel; Resistance Vishay
59M6943
Resistor, Thick Film, 1.3Mohm, 250Mw, 5%, Full Reel; Resistance Vishay 59M6943
RESISTOR, THICK FILM, 1.3MOHM, 250mW, 5%, FULL REEL; Resistance:1.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3MOHM, 250mW, 5%, FULL REEL; Resistance:1.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M30JNEA 541-CRCW12061M30JNEADKR-ND 59M6943
Product Name Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% Chip Resistor - Surface Mount Resistor, Thick Film, 1.3Mohm, 250Mw, 5%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.30E6 ohms 1.30E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details