Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061M30FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4129
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4129
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3951
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3951
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4129
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details