Vishay Precision Group CRCW12061M30FKEA CRCW12061M30FKEA

Description
CRCW12061M30FKEA
Request a Quote Datasheet
Description
CRCW12061M30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M30FKEA - CRCW12061M30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M30FKEA
CRCW12061M30FKEA
CRCW12061M30FKEA CRCW12061M30FKEA
CRCW12061M30FKEA

CRCW12061M30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.30MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30MFCT-ND
Chip Resistor - Surface Mount 541-1.30MFCT-ND
1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30MFDKR-ND
Chip Resistor - Surface Mount 541-1.30MFDKR-ND
1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30MFTR-ND
Chip Resistor - Surface Mount 541-1.30MFTR-ND
1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061M30FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M30FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M30FKEA
RES SMD 1.3M OHM 1% 1/4W 1206

RES SMD 1.3M OHM 1% 1/4W 1206

Supplier's Site
Thick Film Resistor, 1.3Mohm, 250Mw, 1%; Resistance Vishay - 53K1829 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.3Mohm, 250Mw, 1%; Resistance Vishay
53K1829
Thick Film Resistor, 1.3Mohm, 250Mw, 1%; Resistance Vishay 53K1829
THICK FILM RESISTOR, 1.3MOHM, 250mW, 1%; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.3MOHM, 250mW, 1%; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1830
Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1830
RES, THICK FILM, 1M3, 1%, 0.25W, 1206, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.25W, 1206, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M30FKEA 541-1.30MFCT-ND CRCW12061M30FKEA 53K1829
Product Name CRCW12061M30FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1.3Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers