Vishay Precision Group CRCW12061M27FKEA CRCW12061M27FKEA

Description
CRCW12061M27FKEA
Request a Quote Datasheet
Description
CRCW12061M27FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M27FKEA - CRCW12061M27FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M27FKEA
CRCW12061M27FKEA
CRCW12061M27FKEA CRCW12061M27FKEA
CRCW12061M27FKEA

CRCW12061M27FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.27MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MFCT-ND
Chip Resistor - Surface Mount 541-1.27MFCT-ND
1.27 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MFDKR-ND
Chip Resistor - Surface Mount 541-1.27MFDKR-ND
1.27 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MFTR-ND
Chip Resistor - Surface Mount 541-1.27MFTR-ND
1.27 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061M27FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M27FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M27FKEA
RES SMD 1.27M OHM 1% 1/4W 1206

RES SMD 1.27M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1M27, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M27, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1828
Res, Thick Film, 1M27, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1828
RES, THICK FILM, 1M27, 1%, 0.25W, 1206, REEL; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M27, 1%, 0.25W, 1206, REEL; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4128
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4128
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.27 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.27 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12061M27FKEA 541-1.27MFCT-ND CRCW12061M27FKEA 53K1828 28W4128
Product Name CRCW12061M27FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M27, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.27 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers