Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M24FKEA

Description
1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.24MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MFCT-ND
Chip Resistor - Surface Mount 541-1.24MFCT-ND
1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MFTR-ND
Chip Resistor - Surface Mount 541-1.24MFTR-ND
1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MFDKR-ND
Chip Resistor - Surface Mount 541-1.24MFDKR-ND
1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.24M OHM 1/4W 1% 1206 SMD - CRCW12061M24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/4W 1% 1206 SMD
CRCW12061M24FKEA
RES 1.24M OHM 1/4W 1% 1206 SMD CRCW12061M24FKEA
RES 1.24Mohm 1/4W 1% 1206 SMD

RES 1.24Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 1M24, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1826
Res, Thick Film, 1M24, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1826
RES, THICK FILM, 1M24, 1%, 0.25W, 1206, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.25W, 1206, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M24, 1%, 0.25W, 1206; Resistance Vishay - 53K1825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.25W, 1206; Resistance Vishay
53K1825
Res, Thick Film, 1M24, 1%, 0.25W, 1206; Resistance Vishay 53K1825
RES, THICK FILM, 1M24, 1%, 0.25W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.25W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.24MFCT-ND CRCW12061M24FKEA 53K1826
Product Name Chip Resistor - Surface Mount RES 1.24M OHM 1/4W 1% 1206 SMD Res, Thick Film, 1M24, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details