Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061M21FKTA

Description
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061M21FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M21FKTA-ND
Chip Resistor - Surface Mount CRCW12061M21FKTA-ND
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.21Mohms 1% - CRCW12061M21FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.21Mohms 1%
CRCW12061M21FKTA
Thick Film Resistors - SMD 1/4watt 1.21Mohms 1% CRCW12061M21FKTA
Thick Film Resistors - SMD 1/4watt 1.21Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.21Mohms 1%

Supplier's Site
Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5556
Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5556
RES, THICK FILM, 1M21, 1%, 0.25W, 1206, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1M21, 1%, 0.25W, 1206, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M21FKTA-ND CRCW12061M21FKTA 07J5556
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.21Mohms 1% Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details