Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.2Mohms 1% CRCW12061M20FKTA

Description
Thick Film Resistors - SMD 1/4watt 1.2Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.2Mohms 1% - CRCW12061M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.2Mohms 1%
CRCW12061M20FKTA
Thick Film Resistors - SMD 1/4watt 1.2Mohms 1% CRCW12061M20FKTA
Thick Film Resistors - SMD 1/4watt 1.2Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.2Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061M20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061M20FKTADKR-ND
RES SMD 1.2M OHM 1% 1/4W 1206

RES SMD 1.2M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061M20FKTACT-ND
RES SMD 1.2M OHM 1% 1/4W 1206

RES SMD 1.2M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061M20FKTATR-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 1.2M 1% 100 Rt1 Rohs Compliant Vishay - 49P1865 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.2M 1% 100 Rt1 Rohs Compliant Vishay
49P1865
Crcw1206 1.2M 1% 100 Rt1 Rohs Compliant Vishay 49P1865
CRCW1206 1.2M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 1.2M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M20FKTA 541-CRCW12061M20FKTADKR-ND 49P1865
Product Name Thick Film Resistors - SMD 1/4watt 1.2Mohms 1% Chip Resistor - Surface Mount Crcw1206 1.2M 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details