Vishay Intertechnology, Inc. RES 1.18M OHM 1/4W 1% 1206 SMD CRCW12061M18FKTA

Description
RES 1.18Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.18Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/4W 1% 1206 SMD - CRCW12061M18FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/4W 1% 1206 SMD
CRCW12061M18FKTA
RES 1.18M OHM 1/4W 1% 1206 SMD CRCW12061M18FKTA
RES 1.18Mohm 1/4W 1% 1206 SMD

RES 1.18Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M18FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M18FKTA-ND
Chip Resistor - Surface Mount CRCW12061M18FKTA-ND
1.18 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.18Mohm, 250Mw, 1%; Resistance Vishay - 07J5543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.18Mohm, 250Mw, 1%; Resistance Vishay
07J5543
Resistor, Thick Film, 1.18Mohm, 250Mw, 1%; Resistance Vishay 07J5543
RESISTOR, THICK FILM, 1.18MOHM, 250mW, 1%; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.18MOHM, 250mW, 1%; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M18FKTA CRCW12061M18FKTA-ND 07J5543
Product Name RES 1.18M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.18Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.18E6 ohms 1.18E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details