Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.18Mohms 1% CRCW12061M18FKEA

Description
Thick Film Resistors - SMD 1/4watt 1.18Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.18Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.18Mohms 1% - CRCW12061M18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.18Mohms 1%
CRCW12061M18FKEA
Thick Film Resistors - SMD 1/4watt 1.18Mohms 1% CRCW12061M18FKEA
Thick Film Resistors - SMD 1/4watt 1.18Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.18Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.18MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MFTR-ND
Chip Resistor - Surface Mount 541-1.18MFTR-ND
1.18 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M18, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1823 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1823
Res, Thick Film, 1M18, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1823
RES, THICK FILM, 1M18, 1%, 0.25W, 1206, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.25W, 1206, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M18FKEA 541-1.18MFTR-ND 53K1823
Product Name Thick Film Resistors - SMD 1/4watt 1.18Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M18, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.18E6 ohms 1.18E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details