Vishay Precision Group CRCW12061M13FKEA CRCW12061M13FKEA

Description
CRCW12061M13FKEA
Request a Quote Datasheet
Description
CRCW12061M13FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061M13FKEA - CRCW12061M13FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M13FKEA
CRCW12061M13FKEA
CRCW12061M13FKEA CRCW12061M13FKEA
CRCW12061M13FKEA

CRCW12061M13FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.13MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MFTR-ND
Chip Resistor - Surface Mount 541-1.13MFTR-ND
1.13 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M13, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M13, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4743
Res, Thick Film, 1M13, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4743
RES, THICK FILM, 1M13, 1%, 0.25W, 1206, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M13, 1%, 0.25W, 1206, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 1.13M OHM 1% 1/4W 1206 - 873-CRCW12061M13FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.13M OHM 1% 1/4W 1206
873-CRCW12061M13FKEA
RES SMD 1.13M OHM 1% 1/4W 1206 873-CRCW12061M13FKEA
RES SMD 1.13M OHM 1% 1/4W 1206

RES SMD 1.13M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M13FKEA 541-1.13MFTR-ND 42K4743 873-CRCW12061M13FKEA
Product Name CRCW12061M13FKEA Chip Resistor - Surface Mount Res, Thick Film, 1M13, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 1.13M OHM 1% 1/4W 1206
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details