Vishay Precision Group RES 1.1M OHM 1/4W 5% 1206 SMD CRCW12061M10JNEA

Description
RES 1.1Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.1Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/4W 5% 1206 SMD - CRCW12061M10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/4W 5% 1206 SMD
CRCW12061M10JNEA
RES 1.1M OHM 1/4W 5% 1206 SMD CRCW12061M10JNEA
RES 1.1Mohm 1/4W 5% 1206 SMD

RES 1.1Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1METR-ND
Chip Resistor - Surface Mount 541-1.1METR-ND
1.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.1Mohm, 250Mw, 5%, Full Reel; Resistance Vishay - 59M6942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Mohm, 250Mw, 5%, Full Reel; Resistance Vishay
59M6942
Resistor, Thick Film, 1.1Mohm, 250Mw, 5%, Full Reel; Resistance Vishay 59M6942
RESISTOR, THICK FILM, 1.1MOHM, 250mW, 5%, FULL REEL; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.1MOHM, 250mW, 5%, FULL REEL; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M10JNEA 541-1.1METR-ND 59M6942
Product Name RES 1.1M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.1Mohm, 250Mw, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details