Vishay Intertechnology, Inc. RES 1.10M OHM 1/4W 1% 1206 SMD CRCW12061M10FKTA

Description
RES 1.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.10Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1/4W 1% 1206 SMD - CRCW12061M10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/4W 1% 1206 SMD
CRCW12061M10FKTA
RES 1.10M OHM 1/4W 1% 1206 SMD CRCW12061M10FKTA
RES 1.10Mohm 1/4W 1% 1206 SMD

RES 1.10Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M10FKTA-ND
Chip Resistor - Surface Mount CRCW12061M10FKTA-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.1Mohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5528 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.1Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5528
Thick Film Resistor, 1.1Mohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5528
THICK FILM RESISTOR, 1.1MOHM, 250mW, 1%, FULL REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.1MOHM, 250mW, 1%, FULL REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M10FKTA CRCW12061M10FKTA-ND 07J5528
Product Name RES 1.10M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.1Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details