Vishay Precision Group Chip Resistor - Surface Mount CRCW12061M10FKEA

Description
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW12061M10FKEA is a surface mount chip resistor from Win Source Electronics, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 1.1 MΩ with a tolerance of ±1%, and a rated power dissipation of 0.25 W. The operating temperature range is from -55 °C to +155 °C, making it suitable for demanding environments. This resistor is AEC-Q200 qualified, ensuring it meets automotive standards for quality and reliability. It is packaged in a 1206 (3216 metric) format, with a quantity of 5000 per reel, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The product is categorized under thick film resistors, which are known for their stability and performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The CRCW12061M10FKEA is a surface mount chip resistor from Win Source Electronics, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 1.1 MΩ with a tolerance of ±1%, and a rated power dissipation of 0.25 W. The operating temperature range is from -55 °C to +155 °C, making it suitable for demanding environments. This resistor is AEC-Q200 qualified, ensuring it meets automotive standards for quality and reliability. It is packaged in a 1206 (3216 metric) format, with a quantity of 5000 per reel, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The product is categorized under thick film resistors, which are known for their stability and performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.10MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MFTR-ND
Chip Resistor - Surface Mount 541-1.10MFTR-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MFDKR-ND
Chip Resistor - Surface Mount 541-1.10MFDKR-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MFCT-ND
Chip Resistor - Surface Mount 541-1.10MFCT-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 0.25W Resistor - 52-CRCW12061M10FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W Resistor
52-CRCW12061M10FKEA
Automotive 0.25W Resistor 52-CRCW12061M10FKEA
1206 1.1MΩ 1% 0.25W Thick Film Resistor, AEC-Q200 Product overview: CRCW12061M10FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061M10FKEA can be used for catalog matching and distributor lookup.

1206 1.1MΩ 1% 0.25W Thick Film Resistor, AEC-Q200 Product overview: CRCW12061M10FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061M10FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12061M10FKEA
915925-CRCW12061M10FKEA
Chip Resistor - Surface Mount - CRCW12061M10FKEA 915925-CRCW12061M10FKEA
Manufacturer: Vishay Win Source Part Number: 915925-CRCW12061M10F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.10MFTR, 541-1.10MFDKR, D25/CRCW1206 100 1M1 1% ET1 E3, 541-1.10MFCT

Manufacturer: Vishay
Win Source Part Number: 915925-CRCW12061M10FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.10MFTR, 541-1.10MFDKR, D25/CRCW1206 100 1M1 1% ET1 E3, 541-1.10MFCT

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.1Mohms 1% - CRCW12061M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.1Mohms 1%
CRCW12061M10FKEA
Thick Film Resistors - SMD 1/4watt 1.1Mohms 1% CRCW12061M10FKEA
Thick Film Resistors - SMD 1/4watt 1.1Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.1Mohms 1%

Supplier's Site
Res, Thick Film, 1M1, 1%, 0.25W, 1206; Resistance Vishay - 53K1819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M1, 1%, 0.25W, 1206; Resistance Vishay
53K1819
Res, Thick Film, 1M1, 1%, 0.25W, 1206; Resistance Vishay 53K1819
RES, THICK FILM, 1M1, 1%, 0.25W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M1, 1%, 0.25W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M1, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1820
Res, Thick Film, 1M1, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1820
RES, THICK FILM, 1M1, 1%, 0.25W, 1206, REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M1, 1%, 0.25W, 1206, REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061M10FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M10FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M10FKEA
RES SMD 1.1M OHM 1% 1/4W 1206

RES SMD 1.1M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.10MFTR-ND 52-CRCW12061M10FKEA 915925-CRCW12061M10FKEA CRCW12061M10FKEA 53K1819 53K1820 CRCW12061M10FKEA
Product Name Chip Resistor - Surface Mount Automotive 0.25W Resistor Chip Resistor - Surface Mount - CRCW12061M10FKEA Thick Film Resistors - SMD 1/4watt 1.1Mohms 1% Res, Thick Film, 1M1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1M1, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers