Thick Film Chip ResistorSeries:CRCW;
1.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1.05 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.05M OHM 1% 1/4W 1206
RES, THICK FILM, 1M05, 1%, 0.25W, 1206, REEL; Resistance:1.05Mohm;
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW12061M05FKEA | 541-1.05MFTR-ND | CRCW12061M05FKEA | 53K1816 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.05Mohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 1M05, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.05E6 ohms | 1.05E6 ohms | 1.05E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |