Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1Mohms 5% CRCW12061M00JNTB

Description
Thick Film Resistors - SMD 1/4watt 1Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1Mohms 5% - CRCW12061M00JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1Mohms 5%
CRCW12061M00JNTB
Thick Film Resistors - SMD 1/4watt 1Mohms 5% CRCW12061M00JNTB
Thick Film Resistors - SMD 1/4watt 1Mohms 5%

Thick Film Resistors - SMD 1/4watt 1Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M00JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M00JNTB-ND
Chip Resistor - Surface Mount CRCW12061M00JNTB-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061M00JNTB CRCW12061M00JNTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 1Mohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details