Vishay Precision Group RES 1M 1/8W 5% 1206 CRCW12061M00JNEA

Description
RES 1M 1/8W 5% 1206
Request a Quote Datasheet
Description
RES 1M 1/8W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M 1/8W 5% 1206 - CRCW12061M00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M 1/8W 5% 1206
CRCW12061M00JNEA
RES 1M 1/8W 5% 1206 CRCW12061M00JNEA
RES 1M 1/8W 5% 1206

RES 1M 1/8W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0MECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MECT-ND
Chip Resistor - Surface Mount 541-1.0MECT-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0METR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0METR-ND
Chip Resistor - Surface Mount 541-1.0METR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MEDKR-ND
Chip Resistor - Surface Mount 541-1.0MEDKR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Vishay - 59M6941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Vishay
59M6941
Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Vishay 59M6941
RES, THICK FILM, 1M, 5%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M, 5%, 0.25W, 1206, Reel; Resistance Vishay - 65K4269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.25W, 1206, Reel; Resistance Vishay
65K4269
Res, Thick Film, 1M, 5%, 0.25W, 1206, Reel; Resistance Vishay 65K4269
RES, THICK FILM, 1M, 5%, 0.25W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.25W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061M00JNEA 541-1.0MECT-ND 59M6941 65K4269
Product Name RES 1M 1/8W 5% 1206 Chip Resistor - Surface Mount Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1M, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details