Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1Mohms 1% CRCW12061M00FKTB

Description
Thick Film Resistors - SMD 1/4watt 1Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1Mohms 1% - CRCW12061M00FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1Mohms 1%
CRCW12061M00FKTB
Thick Film Resistors - SMD 1/4watt 1Mohms 1% CRCW12061M00FKTB
Thick Film Resistors - SMD 1/4watt 1Mohms 1%

Thick Film Resistors - SMD 1/4watt 1Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061M00FKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M00FKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW12061M00FKTBTR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M00FKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M00FKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW12061M00FKTBCT-ND
RES SMD 1M OHM 1% 1/4W 1206

RES SMD 1M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M00FKTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M00FKTBDKR-ND
Chip Resistor - Surface Mount 541-CRCW12061M00FKTBDKR-ND
RES SMD 1M OHM 1% 1/4W 1206

RES SMD 1M OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061M00FKTB 541-CRCW12061M00FKTBTR-ND
Product Name Thick Film Resistors - SMD 1/4watt 1Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details