Vishay Precision Group Thick Film Resistors - SMD 1/4watt 1.0Mohms 1% CRCW12061M00FKTA

Description
Thick Film Resistors - SMD 1/4watt 1.0Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.0Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.0Mohms 1% - CRCW12061M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.0Mohms 1%
CRCW12061M00FKTA
Thick Film Resistors - SMD 1/4watt 1.0Mohms 1% CRCW12061M00FKTA
Thick Film Resistors - SMD 1/4watt 1.0Mohms 1%

Thick Film Resistors - SMD 1/4watt 1.0Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061M00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061M00FKTATR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061M00FKTACT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061M00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061M00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061M00FKTADKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay - 05F1587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay
05F1587
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay 05F1587
RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M00FKTA 541-CRCW12061M00FKTATR-ND 05F1587
Product Name Thick Film Resistors - SMD 1/4watt 1.0Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details